MP6551GQB-P
MP6551GQB-P
Active
Description:  14V, 5A, H-BRIDGE MOTOR DRIVER
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6551GQB-P Datasheet
History Price: $2.09000
In Stock: 34400
MP6551GQB-P vs MP6543GL-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Logic
PWM
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
General Purpose
Brushless DC (BLDC)
Current - Output
5A
2A
Voltage - Supply
2.5V ~ 14V
3V ~ 12V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
24-VFQFN Exposed Pad
Supplier Device Package
14-QFN (2.5x3)
24-QFN (3x4)