MP6551GQB-P
MP6551GQB-P
Active
Description:  14V, 5A, H-BRIDGE MOTOR DRIVER
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6551GQB-P Datasheet
History Price: $2.09000
In Stock: 34400
MP6551GQB-P vs MP6601GF
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Logic
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
Printer
Current - Output
5A
2.5A
Voltage - Supply
2.5V ~ 14V
4.5V ~ 35V
Voltage - Load
-
3.3V, 5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-QFN (2.5x3)
28-TSSOP-EP