MP6600GR-P
MP6600GR-P
Active
Description:  IC MTR DRVR BIPOLR 4.5-35V 24QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6600GR-P Datasheet
History Price: $3.34000
In Stock: 17200
MP6600GR-P vs MP6538GV-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Logic
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
Printer
General Purpose
Current - Output
1.5A
-
Voltage - Supply
4.5V ~ 35V
8.5V ~ 14V
Voltage - Load
3.3V, 5V
8V ~ 100V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
28-QFN (4x5)