Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Monolithic Power Systems MP6601GU-P
MP6601GU-P
Active
PMIC - Motor Drivers, Controllers
Description:
STEPPER MOTOR DRIVER
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6601GU-P Datasheet
History Price: $2.11152
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6601GU-P vs MP6535GU-P
Part No
MP6601GU-P
MP6535GU-P
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Logic
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
Printer
General Purpose
Current - Output
2.5A
-
Voltage - Supply
4.5V ~ 35V
5V ~ 55V
Voltage - Load
3.3V, 5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
24-QFN (5x5)
40-QFN (5x5)