MP6601GU-P
MP6601GU-P
Active
Description:  STEPPER MOTOR DRIVER
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6601GU-P Datasheet
History Price: $2.11152
In Stock: 32000
MP6601GU-P vs MP6550GG-P
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Unipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
Printer
General Purpose
Current - Output
2.5A
2A
Voltage - Supply
4.5V ~ 35V
1.8V ~ 22V
Voltage - Load
3.3V, 5V
1.8V ~ 22V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
12-VFQFN
Supplier Device Package
24-QFN (5x5)
12-QFN (2x2)