Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Monolithic Power Systems MP6902AGJ-Z
MP6902AGJ-Z
Active
PMIC - Power Supply Controllers, Monitors
Description:
FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6902AGJ-Z Datasheet
History Price: $1.47000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6902AGJ-Z vs MP6910AGS
Part No
MP6902AGJ-Z
MP6910AGS
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
Distributed, Industrial Power Systems
Distributed, Industrial Power Systems
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
8 mA
2.6 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-6
8-SOIC