MP6902AGJ-Z
MP6902AGJ-Z
Active
Description:  FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6902AGJ-Z Datasheet
History Price: $1.47000
In Stock: 47600
MP6902AGJ-Z vs MP6922DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
Distributed, Industrial Power Systems
Secondary-Side Controller
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
8 mA
6 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
8-SOICE