MP6905GS-P
MP6905GS-P
Active
Description:  NRFND:FOR NEW DESIGNS, RECOMMEN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6905GS-P Datasheet
History Price: $0.90124
In Stock: 28800
MP6905GS-P vs MP6920DN-LF-P
Series
MP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Active/Synchronous Rectification Controller
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
8 mA
8 mA
Operating Temperature
150 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE