Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Monolithic Power Systems MP6905GS
MP6905GS
Active
PMIC - Power Supply Controllers, Monitors
Description:
FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6905GS Datasheet
History Price: $1.22000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6905GS vs MP6922AGN
Part No
MP6905GS
MP6922AGN
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Distributed, Industrial Power Systems
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
8 mA
23 mA
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE