MP6905GS-Z
MP6905GS-Z
Not For New Designs
Description:  FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6905GS-Z Datasheet
History Price: $0.52500
In Stock: 45200
MP6905GS-Z vs MP6922AGN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Programmable
-
-
Applications
Distributed, Industrial Power Systems
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
8 mA
23 mA
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE