Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Monolithic Power Systems MP6906GS
MP6906GS
Active
PMIC - Power Supply Controllers, Monitors
Description:
FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6906GS Datasheet
History Price: Active
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6906GS vs MP6905GS-Z
Part No
MP6906GS
MP6905GS-Z
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Programmable
-
-
Applications
Flyback Power Supplies
Distributed, Industrial Power Systems
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
8 mA
8 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC