MP6906GS
MP6906GS
Active
Description:  FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6906GS Datasheet
History Price: Active
In Stock: 44400
MP6906GS vs MP6922AGSE
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Flyback Power Supplies
AC/DC Adapters, LCD, PDP TV's
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
8 mA
23 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC