MP6907GS-Z
MP6907GS-Z
Active
Description:  FAST TURN-OFF, INTELLIGENT RECTI
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6907GS-Z Datasheet
History Price: $0.90000
In Stock: 9200
MP6907GS-Z vs MP6960GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
8.5 mA
3 mA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC