MP6910AGS-Z
MP6910AGS-Z
Active
Description:  FAST TURN-OFF INTELLIGENT RECTIF
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6910AGS-Z Datasheet
History Price: $1.74000
In Stock: 23200
MP6910AGS-Z vs MP6960GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
Distributed, Industrial Power Systems
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
2.6 mA
3 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC