Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Monolithic Power Systems MP6914DN-LF
MP6914DN-LF
Obsolete
PMIC - OR Controllers, Ideal Diodes
Description:
IC REG BUCK SYNC FLYBK
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6914DN-LF Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6914DN-LF vs MP6972GS-P
Part No
MP6914DN-LF
MP6972GS-P
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Flyback
FET Type
-
N-Channel
Ratio - Input:Output
-
1:1
Internal Switch(s)
-
Yes
Delay Time - ON
-
20 ns
Delay Time - OFF
-
25 ns
Current - Output (Max)
-
-
Current - Supply
-
2.4 mA
Voltage - Supply
-
4.5V ~ 13V
Applications
-
General Purpose
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
8-SOIC