MP6914DN-LF-Z
MP6914DN-LF-Z
Obsolete
Description:  IC REG BUCK SYNC FLYBK
Manufacturer:  Monolithic Power Systems
History Price: Obsolete
In Stock: 10800
MP6914DN-LF-Z vs MP6914DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
N+1 ORing Controller
-
FET Type
N-Channel
-
Ratio - Input:Output
1:1
-
Internal Switch(s)
Yes
-
Delay Time - ON
-
-
Delay Time - OFF
4 μs
-
Current - Output (Max)
-
-
Current - Supply
1 mA
-
Voltage - Supply
6V ~ 24V
-
Applications
General Purpose
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
8-SOICE