MP6922AGSE-Z
MP6922AGSE-Z
Active
Description:  DUAL, FAST-TURNOFF, INT RECT WIT
Manufacturer:  Monolithic Power Systems
History Price: $0.84000
In Stock: 36400
MP6922AGSE-Z vs MP6924AGS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
-
-
Applications
AC/DC Adapters, LCD, PDP TV's
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
4.2V ~ 35V
Current - Supply
23 mA
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC