MP6922DN-LF
MP6922DN-LF
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6922DN-LF Datasheet
History Price: Active
In Stock: 2800
MP6922DN-LF vs MP6924GS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
4.2V ~ 35V
Current - Supply
6 mA
16 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
8-SOIC