MP6925AGS-Z
MP6925AGS-Z
Active
Description:  FAST TURN-OFF, CCM/DCM COMPATIBL
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6925AGS-Z Datasheet
History Price: $1.82000
In Stock: 15200
MP6925AGS-Z vs MP6910DZ-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Programmable
-
-
Applications
Power Supplies
Active/Synchronous Rectification Controller
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
16 mA
8 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-3
Supplier Device Package
8-SOIC
TO-220-3