Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Monolithic Power Systems MP6973GS-P
MP6973GS-P
Active
PMIC - OR Controllers, Ideal Diodes
Description:
CCM/DCM FLYBACK IDEAL DIODE WITH
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6973GS-P Datasheet
History Price: $3.66000
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6973GS-P vs MP6914DN-LF
Part No
MP6973GS-P
MP6914DN-LF
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Flyback
-
FET Type
N-Channel
-
Ratio - Input:Output
1:1
-
Internal Switch(s)
Yes
-
Delay Time - ON
20 ns
-
Delay Time - OFF
25 ns
-
Current - Output (Max)
-
-
Current - Supply
2.4 mA
-
Voltage - Supply
4.5V ~ 13V
-
Applications
General Purpose
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE