Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Monolithic Power Systems MP8125EF-LF-Z
MP8125EF-LF-Z
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG CONV LNB 1OUT 16TSSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8125EF-LF-Z Datasheet
History Price: $1.10187
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP8125EF-LF-Z vs MP8126DF-LF
Part No
MP8125EF-LF-Z
MP8126DF-LF
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Applications
Converter, LNB
Converter, LNB
Voltage - Input
8V ~ 14V
8V ~ 14V
Number of Outputs
1
1
Voltage - Output
13V, 14V, 18V, 19V
13V, 14V, 18V, 19V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TSSOP-EP
16-TSSOP-EP