MP8675DN-LF
MP8675DN-LF
Discontinued
Description:  IC REG STEPDOWN CONVERTER 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8675DN-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29200
MP8675DN-LF vs MP8843GG-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.6V
Voltage - Input (Max)
42V
6V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
-
1.125V
Current - Output
6A
3A
Frequency - Switching
420kHz
1MHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
12-PowerVFQFN
Supplier Device Package
8-SOICE
12-QFN (2x2)