Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8675DN-LF
MP8675DN-LF
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG STEPDOWN CONVERTER 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8675DN-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP8675DN-LF vs MP8848GD-P
Part No
MP8675DN-LF
MP8848GD-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
42V
6V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
-
1.23V
Current - Output
6A
6A
Frequency - Switching
420kHz
1.25MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
15-PowerVFQFN
Supplier Device Package
8-SOICE
15-QFN (3x2)