MP8676DN-LF
MP8676DN-LF
Discontinued
Description:  IC REG STEPDOWN CONVERTER 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8676DN-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45600
MP8676DN-LF vs MP8846GQ-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
42V
8V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
38V
1.87V
Current - Output
4.5A
6A
Frequency - Switching
420kHz
600kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
15-PowerVFQFN
Supplier Device Package
8-SOICE
15-QFN (3x3)