MP8763DGL-P
MP8763DGL-P
Active
Description:  IC REG BUCK ADJUSTABLE 12A 16QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8763DGL-P Datasheet
History Price: $3.16728
In Stock: 12400
MP8763DGL-P vs MP8848GD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
18V
6V
Voltage - Output (Min/Fixed)
0.611V
0.6V
Voltage - Output (Max)
13V
1.23V
Current - Output
12A
6A
Frequency - Switching
200kHz ~ 1MHz
1.25MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-VFQFN
15-PowerVFQFN
Supplier Device Package
13-QFN (3x4)
15-QFN (3x2)