MP8763DGL-P
MP8763DGL-P
Active
Description:  IC REG BUCK ADJUSTABLE 12A 16QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8763DGL-P Datasheet
History Price: $3.16728
In Stock: 12400
MP8763DGL-P vs MP8861GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
18V
-
Voltage - Output (Min/Fixed)
0.611V
-
Voltage - Output (Max)
13V
-
Current - Output
12A
-
Frequency - Switching
200kHz ~ 1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-VFQFN
14-PowerVFQFN
Supplier Device Package
13-QFN (3x4)
14-QFN (3x4)