MP8794GLE-Z
MP8794GLE-Z
Active
Description:  IC REG BUCK ADJ 20A 21QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8794GLE-Z Datasheet
History Price: $4.16000
In Stock: 22400
MP8794GLE-Z vs MP8794GLE-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4V
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
20A
20A
Frequency - Switching
600kHz, 800kHz, 1MHz
600kHz, 800kHz, 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
21-PowerVFQFN
21-PowerVFQFN
Supplier Device Package
21-QFN (3x4)
21-QFN (3x4)