MP8794GLE-Z
MP8794GLE-Z
Active
Description:  IC REG BUCK ADJ 20A 21QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8794GLE-Z Datasheet
History Price: $4.16000
In Stock: 22400
MP8794GLE-Z vs MP8861GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4V
-
Voltage - Input (Max)
16V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
5.5V
-
Current - Output
20A
-
Frequency - Switching
600kHz, 800kHz, 1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
21-PowerVFQFN
14-PowerVFQFN
Supplier Device Package
21-QFN (3x4)
14-QFN (3x4)