MP8843GG-P
MP8843GG-P
Active
Description:  IC REG BUCK ADJ/PROG 3A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8843GG-P Datasheet
History Price: Active
In Stock: 37200
MP8843GG-P vs MP8848GD-P
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
2.7V
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.125V
1.23V
Current - Output
3A
6A
Frequency - Switching
1MHz ~ 2MHz
1.25MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerVFQFN
15-PowerVFQFN
Supplier Device Package
12-QFN (2x2)
15-QFN (3x2)