MP8847GD-P
MP8847GD-P
Active
Description:  IC REG BUCK ADJ/PROG 6A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8847GD-P Datasheet
History Price: $1.68804
In Stock: 35600
MP8847GD-P vs MP8861GL-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable (Programmable)
-
Number of Outputs
1
-
Voltage - Input (Min)
2.7V
-
Voltage - Input (Max)
6V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
1.23V
-
Current - Output
6A
-
Frequency - Switching
1.25MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
14-PowerVFQFN
Supplier Device Package
14-QFN (2x3)
14-QFN (3x4)