Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8847GD-P
MP8847GD-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/PROG 6A
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8847GD-P Datasheet
History Price: $1.68804
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP8847GD-P vs MP8869SGL-P
Part No
MP8847GD-P
MP8869SGL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.85V
Voltage - Input (Max)
6V
18V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.23V
5.5V
Current - Output
6A
12A
Frequency - Switching
1.25MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
14-VFDFN Exposed Pad
Supplier Device Package
14-QFN (2x3)
14-QFN (3x4)