MP8861GL-Z
MP8861GL-Z
Active
Description:  IC REG STEPDOWN 18V 6A SYNC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8861GL-Z Datasheet
History Price: $1.87500
In Stock: 16000
MP8861GL-Z vs MP8847GD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable (Programmable)
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
6V
Voltage - Output (Min/Fixed)
-
0.6V
Voltage - Output (Max)
-
1.23V
Current - Output
-
6A
Frequency - Switching
-
1.25MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerVFQFN
14-VFQFN
Supplier Device Package
14-QFN (3x4)
14-QFN (2x3)