MP8861GL-Z
MP8861GL-Z
Active
Description:  IC REG STEPDOWN 18V 6A SYNC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8861GL-Z Datasheet
History Price: $1.87500
In Stock: 16000
MP8861GL-Z vs MP8869WGL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Programmable
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
18V
Voltage - Output (Min/Fixed)
-
0.6V
Voltage - Output (Max)
-
1.5V
Current - Output
-
12A
Frequency - Switching
-
500kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerVFQFN
14-VFDFN Exposed Pad
Supplier Device Package
14-QFN (3x4)
14-QFN (3x4)