MP8864GQ-P
MP8864GQ-P
Active
Description:  IC REG BUCK PROG 4A 15QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8864GQ-P Datasheet
History Price: $1.77720
In Stock: 15200
MP8864GQ-P vs MP8861GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Programmable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
21V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
1.87V
-
Current - Output
4A
-
Frequency - Switching
600kHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-PowerVFQFN
14-PowerVFQFN
Supplier Device Package
15-QFN (3x3)
14-QFN (3x4)