MP9181DD-LF-P
MP9181DD-LF-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 12QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.09392
In Stock: 8800
MP9181DD-LF-P vs MP9840GL-Z
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.3V
Voltage - Input (Max)
20V
36V
Voltage - Output (Min/Fixed)
0.815V
0.8V
Voltage - Output (Max)
13V
36V
Current - Output
3A
3.5A
Frequency - Switching
-
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TFQFN Exposed Pad
16-PowerVQFN
Supplier Device Package
12-QFN (2x3)
16-QFN (3x4)