MP9184GL-P
MP9184GL-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 17A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9184GL-P Datasheet
History Price: $3.94150
In Stock: 24400
MP9184GL-P vs MP9486GN-Z
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
20V
95V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
22V
-
Current - Output
17A
1A
Frequency - Switching
600kHz
Up ~ 1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
22-PowerVFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
22-QFN (3x4)
8-SOIC-EP