MP9184GL-P
MP9184GL-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 17A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9184GL-P Datasheet
History Price: $3.94150
In Stock: 24400
MP9184GL-P vs MP9841GL-Z
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3.3V
Voltage - Input (Max)
20V
36V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
22V
36V
Current - Output
17A
1A
Frequency - Switching
600kHz
350kHz ~ 2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
22-PowerVFQFN
16-PowerVQFN
Supplier Device Package
22-QFN (3x4)
16-QFN (3x4)