MP9218DGT-LF-P
MP9218DGT-LF-P
Active
Description:  IC REG CHARG PUMP 5V 110MA 6TQFN
Manufacturer:  Monolithic Power Systems
History Price: $1.03880
In Stock: 40000
MP9218DGT-LF-P vs MP9486GN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Charge Pump
-
Output Type
Fixed
-
Number of Outputs
1
-
Voltage - Input (Min)
2.8V
-
Voltage - Input (Max)
5V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Current - Output
110mA
-
Frequency - Switching
1.35MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
6-TQFN (2x2)
8-SOIC-EP