MP92265GJ-Z
MP92265GJ-Z
Active
Description:  IC REG BUCK ADJUSTABLE 5A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP92265GJ-Z Datasheet
History Price: $1.21500
In Stock: 39200
MP92265GJ-Z vs MP9488GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost, Buck-Boost, Flyback
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6V
7.5V
Voltage - Input (Max)
18V
450V
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
5.7V
-
Current - Output
5A
300mA (Switch)
Frequency - Switching
500kHz
45kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-8
8-SOIC