Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9361DJ-LF-P
MP9361DJ-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP 5V TSOT23
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9361DJ-LF-P Datasheet
History Price: $1.56000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9361DJ-LF-P vs MP9486AGN
Part No
MP9361DJ-LF-P
MP9486AGN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Charge Pump
-
Output Type
Fixed
-
Number of Outputs
1
-
Voltage - Input (Min)
2.8V
-
Voltage - Input (Max)
5V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Current - Output
110mA
-
Frequency - Switching
1.35MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
8-SOIC-EP