MP9361DJ-LF-P
MP9361DJ-LF-P
Active
Description:  IC REG CHARGE PUMP 5V TSOT23
Manufacturer:  Monolithic Power Systems
History Price: $1.56000
In Stock: 5600
MP9361DJ-LF-P vs MP9488GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Charge Pump
Buck, Boost, Buck-Boost, Flyback
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.8V
7.5V
Voltage - Input (Max)
5V
450V
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Current - Output
110mA
300mA (Switch)
Frequency - Switching
1.35MHz
45kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-6
8-SOIC