Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9361DJ-LF-P
MP9361DJ-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP 5V TSOT23
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9361DJ-LF-P Datasheet
History Price: $1.56000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9361DJ-LF-P vs MP9840GL-P
Part No
MP9361DJ-LF-P
MP9840GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Charge Pump
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.8V
3.3V
Voltage - Input (Max)
5V
36V
Voltage - Output (Min/Fixed)
5V
0.8V
Voltage - Output (Max)
-
36V
Current - Output
110mA
3.5A
Frequency - Switching
1.35MHz
350kHz ~ 2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-PowerVQFN
Supplier Device Package
TSOT-23-6
16-QFN (3x4)