MP9442GJ-P
MP9442GJ-P
Active
Description:  IC REG BUCK ADJUSTABLE 2A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9442GJ-P Datasheet
History Price: $1.78080
In Stock: 4800
MP9442GJ-P vs MP9403EN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.3V
Voltage - Input (Max)
36V
7V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
33V
5.5V
Current - Output
2A
3A
Frequency - Switching
600kHz
250kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-8
8-SOICE