Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9442GJ-Z
MP9442GJ-Z
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9442GJ-Z Datasheet
History Price: $1.21500
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9442GJ-Z vs MP9457GF
Part No
MP9442GJ-Z
MP9457GF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4V
18V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
5V
Voltage - Output (Max)
33V
-
Current - Output
2A
3A
Frequency - Switching
600kHz
-
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TSOT-23-8
20-TSSOP-EP