MP9447GL-Z
MP9447GL-Z
Active
Description:  IC REG BUCK ADJUSTABLE 5A 20QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9447GL-Z Datasheet
History Price: $4.30000
In Stock: 4000
MP9447GL-Z vs MP9447GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
32.4V
32.4V
Current - Output
5A
5A
Frequency - Switching
200kHz ~ 650kHz
200kHz ~ 650kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (3x4)
20-QFN (3x4)