MP9457GF
MP9457GF
Active
Description:  IC REG 4.5-55V INPUT 3A FREQ PRG
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9457GF Datasheet
History Price: Active
In Stock: 20400
MP9457GF vs MP9186GQ-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
18V
4.5V
Voltage - Input (Max)
36V
20V
Voltage - Output (Min/Fixed)
5V
0.8V
Voltage - Output (Max)
-
18V
Current - Output
3A
6A
Frequency - Switching
-
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
14-PowerVFQFN
Supplier Device Package
20-TSSOP-EP
14-QFN (3x3)