Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9457GF-Z
MP9457GF-Z
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG 4.5-55V INPUT 3A FREQ PRG
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9457GF-Z Datasheet
History Price: $3.06000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9457GF-Z vs MP9485GN
Part No
MP9457GF-Z
MP9485GN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Fixed
-
Number of Outputs
1
-
Voltage - Input (Min)
18V
-
Voltage - Input (Max)
36V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Current - Output
3A
-
Frequency - Switching
-
-
Synchronous Rectifier
No
-
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
8-SOIC-EP