MP9473GL-P
MP9473GL-P
Active
Description:  IC REG BUCK ADJUSTABLE 3.5A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9473GL-P Datasheet
History Price: $2.55142
In Stock: 19600
MP9473GL-P vs MP9842GL-P
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.3V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
32.4V
36V
Current - Output
3.5A
2A
Frequency - Switching
1MHz
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
16-PowerVQFN
Supplier Device Package
20-QFN (3x4)
16-QFN (3x4)