Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9486GN
MP9486GN
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG STEPDOWN CONVERTR 100V 1A
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9486GN Datasheet
History Price: Active
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP9486GN vs MP9486AGN-Z
Part No
MP9486GN
MP9486AGN-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
95V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
1A
Frequency - Switching
-
Up ~ 1MHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOIC-EP