MP9486GN
MP9486GN
Active
Description:  IC REG STEPDOWN CONVERTR 100V 1A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP9486GN Datasheet
History Price: Active
In Stock: 800
MP9486GN vs MP9488GS
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck, Boost, Buck-Boost, Flyback
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
7.5V
Voltage - Input (Max)
-
450V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
-
300mA (Switch)
Frequency - Switching
-
45kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-EP
8-SOIC